TE Connectivity Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity 6-104068-1.

Description
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity - 29AC0545 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity
29AC0545
Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity 29AC0545
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 0.05IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 0.05IN; Connector Systems:Wire-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0545
Product Name Wire-Board Connector, Header, 24 Position, 0.05In; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
PCB Headers - 1730855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details