12 Position Rectangular Receptacle Connector IDC Gold 22-26 AWG
Win Source Part Number: 1014510-6-103975-1
Category: Connectors, Interconnects>Rectan
Series: AMPMODU MTE
Number of Positions: 12
Pitch: 0.100" (2.54mm)
Color: Black
Features: Closed End
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tube
Wire Gauge: 22-26 AWG
Cable Termination: IDC
Wire Type: Ribbon Cable
Standard Package: 18
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4051
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-6-103975-1,A349
Base Product Number: 103975
12 Pos 2.54mm Female Socket Header, Straight, Cable Mount Product overview: 6-103975-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103975-1 can be used for catalog matching and distributor lookup.
2X12 MTE RCPT SR PLAIN .100CL
2X12 MTE RCPT SR PLAIN .100CL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34965-ND | 1014510-6-103975-1 | 316-6-103975-1 | 76AC9468 |
| Product Name | Free Hanging, Panel Mount | Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount | Electronic Connector | 2X12 Mte Rcpt Sr Plain .100Cl Amp - Te Connectivity |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |