TE Connectivity Headers, Male Pins 6-103908-1

Description
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33911-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33911-ND
Headers, Male Pins A33911-ND
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-6-103908-1
3A Electronic Connector 316-6-103908-1
12 Pos 2.54mm Straight Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 6-103908-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103908-1 can be used for catalog matching and distributor lookup.

12 Pos 2.54mm Straight Shrouded Header, Male Pin, 3A, Gold/Tin Plating Product overview: 6-103908-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103908-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 32M7672 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
32M7672
Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 32M7672
WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTE RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 12 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTE RoHS Compliant: Yes

Supplier's Site Datasheet
6-103908-1 Rohs Compliant Amp - Te Connectivity - 84AC3916 - Newark, An Avnet Company
Chicago, IL, United States
6-103908-1 Rohs Compliant Amp - Te Connectivity
84AC3916
6-103908-1 Rohs Compliant Amp - Te Connectivity 84AC3916
6-103908-1 ROHS COMPLIANT: YES

6-103908-1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33911-ND 316-6-103908-1 32M7672 84AC3916
Product Name Headers, Male Pins 3A Electronic Connector Wire-Board Connector, Header, 12 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 6-103908-1 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data