"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
12 MTE HDR SRRA LATCH W/HLDWN
CONN HEADER RT/A .100 12POS 30AU
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A35036-ND | 36AC6322 | 792-6-103904-1 |
| Product Name | Headers, Male Pins | 12 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity | CONN HEADER RT/A .100 12POS 30AU |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |