"Connector Header Through Hole 17 position 0.100"" (2.54mm)"
17 MTE HDR SRST LATCH .100CL
CONN HEADER VERT 17POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-103735-6-ND | 19R3707 | 6-103735-6 |
| Product Name | Headers, Male Pins | 17 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |