TE Connectivity Headers, Male Pins 6-103735-3

Description
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A32561-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A32561-ND
Headers, Male Pins A32561-ND
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

"Connector Header Through Hole 14 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 6-103735-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
6-103735-3
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 6-103735-3
14 MTE HDR SRST LATCH .100CL

14 MTE HDR SRST LATCH .100CL

Buy Now
Singapore, Singapore
3A Electronic Connector
316-6-103735-3
3A Electronic Connector 316-6-103735-3
14 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A, Gold Product overview: 6-103735-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103735-3 can be used for catalog matching and distributor lookup.

14 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A, Gold Product overview: 6-103735-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103735-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 40P9899 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
40P9899
Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 40P9899
WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE SeriesRoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 14 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MTE SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
CONN HEADER VERT .100 14POS 30AU - 792-6-103735-3 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT .100 14POS 30AU
792-6-103735-3
CONN HEADER VERT .100 14POS 30AU 792-6-103735-3
CONN HEADER VERT .100 14POS 30AU

CONN HEADER VERT .100 14POS 30AU

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A32561-ND 6-103735-3 316-6-103735-3 40P9899 792-6-103735-3
Product Name Headers, Male Pins Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 3A Electronic Connector Wire-Board Connector, Header, 14 Position, 2.54Mm; Connector Systems Amp - Te Connectivity CONN HEADER VERT .100 14POS 30AU
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps 3.0 amps
Number of Contacts 14 #
Unlock Full Specs
to access all available technical data