14 Pos 2.54mm RA Shrouded Header, Male, 3A, 600V, Gold/Tin Product overview: 6-103673-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103673-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
6-103673-3 ROHS COMPLIANT: YES
14 MTE HDR SRRA LATCH W/HLDWN
14 MTE HDR SRRA LATCH W/HLDWN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-6-103673-3 | A35032-ND | 98AC5303 |
| Product Name | 3A 600V Electronic Connector | Headers, Male Pins | 6-103673-3 Rohs Compliant Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Crimp | ||
| Voltage Rating | 600 volts | ||
| Current Rating | 3.0 amps | 3.0 amps |