TE Connectivity Headers, Male Pins 6-103673-1

Description
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A35031-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A35031-ND
Headers, Male Pins A35031-ND
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-6-103673-1
3A Electronic Connector 316-6-103673-1
12 Pos 2.54mm RA Shrouded Header, Male Pin, 3A Gold Product overview: 6-103673-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103673-1 can be used for catalog matching and distributor lookup.

12 Pos 2.54mm RA Shrouded Header, Male Pin, 3A Gold Product overview: 6-103673-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103673-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Conn, Header, 12Pos, 2.54Mm; Connector Systems Te Connectivity - 16M3387 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Conn, Header, 12Pos, 2.54Mm; Connector Systems Te Connectivity
16M3387
Wire-Board Conn, Header, 12Pos, 2.54Mm; Connector Systems Te Connectivity 16M3387
WIRE-BOARD CONN, HEADER, 12POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

WIRE-BOARD CONN, HEADER, 12POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU MTE Series RoHS Compliant: Yes

Supplier's Site Datasheet
12 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity - 76AC9457 - Newark, An Avnet Company
Chicago, IL, United States
12 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
76AC9457
12 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity 76AC9457
12 MTE HDR SRRA LATCH W/HLDWN

12 MTE HDR SRRA LATCH W/HLDWN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A35031-ND 316-6-103673-1 16M3387 76AC9457
Product Name Headers, Male Pins 3A Electronic Connector Wire-Board Conn, Header, 12Pos, 2.54Mm; Connector Systems Te Connectivity 12 Mte Hdr Srra Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data