"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 11 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER R/A 11POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A35030-ND | 16M3386 | 6-103673-0 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 11 Position, 2.54Mm; Connector Systems Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |