16 MTE HDR SRRA LATCH W/HLDWN
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
16 Pos 2.54mm RA Shrouded Header, 3A, 600V, Tin Product overview: 6-103672-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103672-5 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6-103672-5 | A35028-ND | 316-6-103672-5 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Headers, Male Pins | 3A 600V Electronic Connector |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps |