TE Connectivity Headers, Male Pins 6-103669-5

Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 6-103669-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6-103669-5-ND
Headers, Male Pins 6-103669-5-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 6-103669-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
6-103669-5
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 6-103669-5
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site
16 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity - 19R3670 - Newark, An Avnet Company
Chicago, IL, United States
16 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity
19R3670
16 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity 19R3670
16 MTE HDR SRST LATCH W/HLDWN

16 MTE HDR SRST LATCH W/HLDWN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6-103669-5-ND 6-103669-5 19R3670
Product Name Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 16 Mte Hdr Srst Latch W/hldwn Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28410-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
Hard Metric, Standard - 2684-104152-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCV-ML4G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details