"Connector Header Through Hole 13 position 0.100"" (2.54mm)"
13 MTE HDR SRST LATCH .100CL
6-103639-2 ROHS COMPLIANT: YES
CONN HEADER VERT 13POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-103639-2-ND | 19R3615 | 6-103639-2 |
| Product Name | Headers, Male Pins | 13 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |