12 Pos 2.54mm Shrouded Header, Male, Straight, Thru-Hole, 3A Product overview: 6-103639-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103639-1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
12 MTE HDR SRST LATCH .100CL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-6-103639-1 | A35015-ND | 19R3614 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | 12 Mte Hdr Srst Latch .100Cl Amp - Te Connectivity |
| Gender | Male / Plug | ||
| Termination | Crimp | ||
| Current Rating | 3.0 amps | 3.0 amps |