TE Connectivity Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 6-103635-5

Description
16 MTE HDR SRRA LTCH.100CL LF
Request a Quote Datasheet
Description
16 MTE HDR SRRA LTCH.100CL LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers - 6-103635-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers
6-103635-5
Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers 6-103635-5
16 MTE HDR SRRA LTCH.100CL LF

16 MTE HDR SRRA LTCH.100CL LF

Buy Now
Headers, Male Pins - A33889-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33889-ND
Headers, Male Pins A33889-ND
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
316-6-103635-5
3A Electronic Connector 316-6-103635-5
16 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Product overview: 6-103635-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103635-5 can be used for catalog matching and distributor lookup.

16 Pos 2.54mm RA Shrouded Header, Male Pin, 3A, Gold/Tin Product overview: 6-103635-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103635-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6-103635-5 A33889-ND 316-6-103635-5
Product Name Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers Headers, Male Pins 3A Electronic Connector
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack PC Mount -Vertical Entry Yellow - 586 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
2 suppliers
Hard Metric, Standard - 2684-104088-E-ND - DigiKey
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50019-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details