TE Connectivity Headers, Male Pins 6-103635-0

Description
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33880-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33880-ND
Headers, Male Pins A33880-ND
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6-103635-0
Electronic Connector 316-6-103635-0
11 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin Plating Product overview: 6-103635-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103635-0 can be used for catalog matching and distributor lookup.

11 Pos 2.54mm RA Shrouded Header, Male Pin, Gold/Tin Plating Product overview: 6-103635-0 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103635-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 11 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 16M3385 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 11 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
16M3385
Wire-Board Connector, Header, 11 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 16M3385
WIRE-BOARD CONNECTOR, HEADER, 11 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 11 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
11 Mte Hdr Srra Ltch.100Cl Lf Amp - Te Connectivity - 76AC9446 - Newark, An Avnet Company
Chicago, IL, United States
11 Mte Hdr Srra Ltch.100Cl Lf Amp - Te Connectivity
76AC9446
11 Mte Hdr Srra Ltch.100Cl Lf Amp - Te Connectivity 76AC9446
11 MTE HDR SRRA LTCH.100CL LF

11 MTE HDR SRRA LTCH.100CL LF

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33880-ND 316-6-103635-0 16M3385 76AC9446
Product Name Headers, Male Pins Electronic Connector Wire-Board Connector, Header, 11 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 11 Mte Hdr Srra Ltch.100Cl Lf Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data