"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
14 MODII HDR SRST SHRD .100CL
CONN HEADER VERT 14POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A32998-ND | 22R8552 | 6-103414-2 |
| Product Name | Headers, Male Pins | 14 Modii Hdr Srst Shrd .100Cl Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |