"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
26 MODII HDR DRRA B/A .100 CL LF
CONN HEADER R/A 26POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-103330-3-ND | 19R3587 | 6-103330-3 |
| Product Name | Headers, Male Pins | 26 Modii Hdr Drra B/a .100 Cl Lf Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |