"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
14 MODII HDR SRRA B/A .100 CL LF ROHS COMPLIANT: YES
14 MODII HDR SRRA B/A .100 CL LF ROHS COMPLIANT: YES
CONN HEADER R/A 14POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-103329-4-ND | 76AC9442 | 6-103329-4 |
| Product Name | Headers, Male Pins | 14 Modii Hdr Srra B/a .100 Cl Lf Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |