Connectors
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
WTB CONNECTOR, HEADER, 40POS, 2.54MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6-103168-8 | A33069-ND | 80Y4315 |
| Product Name | Headers, Male Pins | Wtb Connector, Header, 40Pos, 2.54Mm; Connector Systems Amp - Te Connectivity | |
| Connector Type | Header Connector; Header | Wire to Board Connector |