"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 809304-6-103166-3
Packaging: Tray
Number of Positions: 30
Mounting Style: Through Hole, Right Angle
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Insulation Material: Thermoplastic
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.135" (3.43mm)
Insulation Height: 0.400" (10.16mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.318" (8.08mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 56
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
30 Pos 2.54mm RA Shrouded Header, Male, Gold, 3A, 750V Product overview: 6-103166-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-103166-3 can be used for catalog matching and distributor lookup.
30 MODII HDR DRRA SHRD LF ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33099-ND | 809304-6-103166-3 | 316-6-103166-3 | 40P9889 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 6-103166-3 | 3A 750V Electronic Connector | 30 Modii Hdr Drra Shrd Lf Rohs Compliant Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Current Rating | 3.0 amps | 3.0 amps | ||
| Number of Contacts | 30 # |