TE Connectivity Headers, Male Pins 6-103164-5

Description
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 6-103164-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6-103164-5-ND
Headers, Male Pins 6-103164-5-ND
"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"

Buy Now Datasheet
34 Modii Hdr Drra 3/4Shrd Lf Te Connectivity - 22R8509 - Newark, An Avnet Company
Chicago, IL, United States
34 Modii Hdr Drra 3/4Shrd Lf Te Connectivity
22R8509
34 Modii Hdr Drra 3/4Shrd Lf Te Connectivity 22R8509
34 MODII HDR DRRA 3/4SHRD LF

34 MODII HDR DRRA 3/4SHRD LF

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 6-103164-5-ND 22R8509
Product Name Headers, Male Pins 34 Modii Hdr Drra 3/4Shrd Lf Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 2mm pitch - CMM Series - Nicomatic North America
Specs
Category Board to Board Connector; Card Edge Connector; Coaxial Connector; Hospital Grade / Medical; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Termination PCB: Straight or 90 degree, Thru-hole, SMT, Press-fit, card edge; Cable: Straight or 90 degree, Solder or Crimp, Easy fixings
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
PCB Connectors - NCV-FYG-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details