"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
MOD II HDR ASSY 16 POS R/A, ROHS
CONN HEADER R/A 16POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-102802-4-ND | 19R3499 | 6-102802-4 |
| Product Name | Headers, Male Pins | Mod Ii Hdr Assy 16 Pos R/a, Rohs Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 2.0 amps | 2.0 amps |