30 MODII 2PC HDR DR SHRD, ROHS
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
30 Pos 2 Row 2.54mm Pitch Male Header, Through Hole, 3A, 250V Product overview: 6-102692-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-102692-7 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 30POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-102692-7 | A34284-ND | 316-6-102692-7 | 52K3781 |
| Product Name | Connectors Wire-to-Bd - Ribbon Cable Conn's & Headers | Headers, Male Pins | Through-Hole 3A 250V Electronic Connector | Connector, Header, 30Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector | ||
| Mounting | Through Hole | |||
| Voltage Rating | 250 volts |