TE Connectivity Headers, Male Pins 6-102692-5

Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A34282-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A34282-ND
Headers, Male Pins A34282-ND
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

"Connector Header Through Hole 16 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A 250V Electronic Connector
316-6-102692-5
3A 250V Electronic Connector 316-6-102692-5
16 Pos 2.54mm Shrouded Header HDR, Male, 3A, 250V, Gold Product overview: 6-102692-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-102692-5 can be used for catalog matching and distributor lookup.

16 Pos 2.54mm Shrouded Header HDR, Male, 3A, 250V, Gold Product overview: 6-102692-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-102692-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
16 Modii 2Pc Hdr Dr Shrd, Rohs Amp - Te Connectivity - 40P9886 - Newark, An Avnet Company
Chicago, IL, United States
16 Modii 2Pc Hdr Dr Shrd, Rohs Amp - Te Connectivity
40P9886
16 Modii 2Pc Hdr Dr Shrd, Rohs Amp - Te Connectivity 40P9886
16 MODII 2PC HDR DR SHRD, ROHS

16 MODII 2PC HDR DR SHRD, ROHS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A34282-ND 316-6-102692-5 40P9886
Product Name Headers, Male Pins 3A 250V Electronic Connector 16 Modii 2Pc Hdr Dr Shrd, Rohs Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79047-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL2G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-1510-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details