40 Pos 2.54mm Shrouded Header, Male, 3A, Gold, Straight, Thru-Hole Product overview: 6-102692-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-102692-3 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
40 MODII 2PC HDR DR SHRD, ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 316-6-102692-3 | A34288-ND | 36AC6315 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | 40 Modii 2Pc Hdr Dr Shrd, Rohs Amp - Te Connectivity |
| Termination | Solder | ||
| Current Rating | 3.0 amps | 2.0 amps | |
| Connector Type | Header Connector; Header |