TE Connectivity Headers, Male Pins 6-102619-8

Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33136-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33136-ND
Headers, Male Pins A33136-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
3A 750V Electronic Connector
316-6-102619-8
3A 750V Electronic Connector 316-6-102619-8
40 Pos 2.54mm Straight Shrouded Header, Male, 3A, Gold, 750V Product overview: 6-102619-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-102619-8 can be used for catalog matching and distributor lookup.

40 Pos 2.54mm Straight Shrouded Header, Male, 3A, Gold, 750V Product overview: 6-102619-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 750V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6-102619-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 19R3482 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
19R3482
Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 19R3482
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site
40 Modii Hdr Drst Shrd .100Cl Rohs Compliant Te Connectivity - 80AH0429 - Newark, An Avnet Company
Chicago, IL, United States
40 Modii Hdr Drst Shrd .100Cl Rohs Compliant Te Connectivity
80AH0429
40 Modii Hdr Drst Shrd .100Cl Rohs Compliant Te Connectivity 80AH0429
40 MODII HDR DRST SHRD .100CL ROHS COMPLIANT: YES

40 MODII HDR DRST SHRD .100CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A33136-ND 316-6-102619-8 19R3482 80AH0429
Product Name Headers, Male Pins 3A 750V Electronic Connector Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 40 Modii Hdr Drst Shrd .100Cl Rohs Compliant Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 3.0 amps 3.0 amps
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data