TE Connectivity Headers, Male Pins 6-102618-3

Description
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33064-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33064-ND
Headers, Male Pins A33064-ND
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

"Connector Header Through Hole 30 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wtb Connector, Header, 30Pos, 2.54Mm; Connector Systems Amp - Te Connectivity - 40P9884 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 30Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
40P9884
Wtb Connector, Header, 30Pos, 2.54Mm; Connector Systems Amp - Te Connectivity 40P9884
WTB CONNECTOR, HEADER, 30POS, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 30POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole; Product Range:AMPMODU Mod II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A33064-ND 40P9884
Product Name Headers, Male Pins Wtb Connector, Header, 30Pos, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data