"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
14 MODII HDR SRRA SHRD .100CL
CONN HEADER R/A 14POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A34993-ND | 11R8414 | 6-102523-2 |
| Product Name | Headers, Male Pins | 14 Modii Hdr Srra Shrd .100Cl Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 3.0 amps | 3.0 amps |