TE Connectivity Contacts 6-102316-4

Description
MOD IV RECP LP LF
Request a Quote Datasheet
Description
MOD IV RECP LP LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 6-102316-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
6-102316-4
Contacts 6-102316-4
MOD IV RECP LP LF

MOD IV RECP LP LF

Buy Now
Swedesboro, NJ, United States
Contacts
6-102316-4
Contacts 6-102316-4
Contacts

Contacts

Buy Now
Rectangular Connector Contacts - A33421-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33421-ND
Rectangular Connector Contacts A33421-ND
Socket Contact Gold 27-32 AWG Crimp

Socket Contact Gold 27-32 AWG Crimp

Buy Now Datasheet
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity - 52K3778 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
52K3778
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity 52K3778
CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; For Use With:Mod IV Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-102316-4 A33421-ND 52K3778
Product Name Contacts Rectangular Connector Contacts Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7809B3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details