TE Connectivity Contacts 6-102316-3

Description
MOD IV RECP LP LF
Request a Quote Datasheet
Description
MOD IV RECP LP LF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 6-102316-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
6-102316-3
Contacts 6-102316-3
MOD IV RECP LP LF

MOD IV RECP LP LF

Buy Now
Rectangular Connector Contacts - A33422-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A33422-ND
Rectangular Connector Contacts A33422-ND
Socket Contact Gold 27-32 AWG Crimp

Socket Contact Gold 27-32 AWG Crimp

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 6-102316-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
6-102316-3
Connectors Crimp Contacts, Commercial, Stamped & Formed 6-102316-3
MOD IV RECP LP LF

MOD IV RECP LP LF

Buy Now
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity - 75M3500 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
75M3500
Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity 75M3500
CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

CONTACT, RECEPTACLE, 32-27AWG, CRIMP; Product Range:AMPMODU Mod IV Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:27AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:32AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-102316-3 A33422-ND 6-102316-3 75M3500
Product Name Contacts Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Receptacle, 32-27Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Circular Connector Assemblies - CNB.M19.GLLV-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 5.0 amps
View Details
2 suppliers