"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
18 MODII HDR SRST SHRD LF
CONN HEADER VERT 18POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A33004-ND | 40P9880 | 6-102202-5 |
| Product Name | Headers, Male Pins | 18 Modii Hdr Srst Shrd Lf Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 3.0 amps | 3.0 amps |