"4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin-Lead"
CONN RCPT 4P 0.1 TIN-LEAD PCB RA
04 MODII HORZ DR CE EESS 100CL ROHS COMPLIANT: NO
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6-102084-4-ND | 6-102084-4 | 16H0698 |
| Product Name | Headers, Receptacles, Female Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 04 Modii Horz Dr Ce Eess 100Cl Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 2.0 amps | 2.0 amps |