TE Connectivity Connector Hardware, Mounts, Locks & Retainers 6-100525-1

Description
Body Features Connector & Keying Code : 3478 Primary Product Color : Steel Blue Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3478 Primary Product Color : Steel Blue Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 6-100525-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
6-100525-1
Connector Hardware, Mounts, Locks & Retainers 6-100525-1
Body Features Connector & Keying Code : 3478 Primary Product Color : Steel Blue Primary Product Material : Polyamide 6.6 GF Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Coding Key Hardware Accessory Function : Coding & Keying Usage Conditions Compatible With Connector Style : Plug Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 3478
  • Primary Product Color : Steel Blue
  • Primary Product Material : Polyamide 6.6 GF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Coding Key
  • Hardware Accessory Function : Coding & Keying

Usage Conditions


  • Compatible With Connector Style : Plug
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Accessories - A144416-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A144416-ND
Backplane Connector Accessories A144416-ND
Connector Coding Keys For Z-Pack Series Blue

Connector Coding Keys For Z-Pack Series Blue

Buy Now Datasheet
Connectors - 6-100525-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
6-100525-1
Connectors 6-100525-1
Z-PACK M.CODING KEY

Z-PACK M.CODING KEY

Buy Now
Board to Board & Mezzanine Connectors - 6-100525-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-100525-1
Board to Board & Mezzanine Connectors 6-100525-1
Z-PACK M.CODING KEY

Z-PACK M.CODING KEY

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
6-100525-1
Board to Board & Mezzanine Connectors 6-100525-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Z-Pack M.coding Key Amp - Te Connectivity - 83X8635 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack M.coding Key Amp - Te Connectivity
83X8635
Z-Pack M.coding Key Amp - Te Connectivity 83X8635
Z-PACK M.CODING KEY

Z-PACK M.CODING KEY

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6-100525-1 A144416-ND 6-100525-1 6-100525-1 83X8635
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Connectors Board to Board & Mezzanine Connectors Z-Pack M.coding Key Amp - Te Connectivity
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 104128-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102322-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers