TE Connectivity Power Line Filter Modules 5VK3

Description
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1612-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1612-ND
Power Line Filter Modules CCM1612-ND
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Rfi Power Line Filter, 5A, 1Ma; Filter Applications Corcom Te Connectivity - 52K4257 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 5A, 1Ma; Filter Applications Corcom Te Connectivity
52K4257
Rfi Power Line Filter, 5A, 1Ma; Filter Applications Corcom Te Connectivity 52K4257
RFI POWER LINE FILTER, 5A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire LeadedRoHS Compliant: Yes

RFI POWER LINE FILTER, 5A, 1mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Filter Output Terminals:Wire LeadedRoHS Compliant: Yes

Supplier's Site Datasheet
Filter, RFI; 5 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) - 70185722 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 5 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
70185722
Filter, RFI; 5 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line) 70185722
K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

K Series RFI filters are general-purpose filters which provide line-to-line filtering in addition to normal line-to-ground attenuation of RFI. Particularly suited where pulsed, continuous and/or intermittent RF interference is present in your application. Maximum Leakage Current (Line-to-Ground): 0.5 mA @ 120 VAC, 60 Hz; 1.0 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1612-ND 52K4257 70185722
Product Name Power Line Filter Modules Rfi Power Line Filter, 5A, 1Ma; Filter Applications Corcom Te Connectivity Filter, RFI; 5 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line)
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Unlock Full Specs
to access all available technical data

Similar Products