TE Connectivity Power Line Filter Modules 5VB3

Description
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1313-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1313-ND
Power Line Filter Modules CCM1313-ND
Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Wire Leads

Single Phase EMC/EMI Line Filter 5A 250VAC 50/60Hz Single Stage Wire Leads

Buy Now Datasheet
Filter, RFI; 5 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B3 - 70185668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 5 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B3
70185668
Filter, RFI; 5 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B3 70185668
B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

B Series RFI power line filters are general-purpose low cost filters, which provide effective line-to-ground RFI filtering in most applications. Maximum Leakage Current (Line-to-Ground): 0.4 mA @ 120 VAC, 60 Hz; 0.7 mA @ 250 VAC, 50 Hz. Hipot Rating (1 minute): Line-to-Ground — 2250 VDC; Line-to-Line — 1450 VDC. Operating Frequency: 50/60 Hz. Maximum Rated Voltage: 250 VAC. Low leakage models and higher maximum line amp units available as custom order.

Supplier's Site
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity - 52K4479 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity
52K4479
Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity 52K4479
RFI POWER LINE FILTER, 5A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B, VB, EB Style RoHS Compliant: Yes

RFI POWER LINE FILTER, 5A, 700UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Product Range:B, VB, EB Style RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1313-ND 70185668 52K4479
Product Name Power Line Filter Modules Filter, RFI; 5 A; 2250 VDC (Line-to-Ground), 1450 VDC (Line-to-Line); B3 Rfi Power Line Filter, 5A, 700Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2USB3S/CZ - Nexperia B.V.
Specs
Package / Mounting WLCSP10_4-2-4
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
Power Line Filter Modules - CCM2159-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details