TE Connectivity Power Line Filter, Emi/rfi, 5A, 700Ua; Current Rating Corcom Te Connectivity 5VB1

Description
POWER LINE FILTER, EMI/RFI, 5A, 700UA; Current Rating:5A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:516µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, EMI/RFI, 5A, 700UA; Current Rating:5A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:516µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, Emi/rfi, 5A, 700Ua; Current Rating Corcom Te Connectivity - 71Y7352 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, Emi/rfi, 5A, 700Ua; Current Rating Corcom Te Connectivity
71Y7352
Power Line Filter, Emi/rfi, 5A, 700Ua; Current Rating Corcom Te Connectivity 71Y7352
POWER LINE FILTER, EMI/RFI, 5A, 700UA; Current Rating:5A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:516µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

POWER LINE FILTER, EMI/RFI, 5A, 700UA; Current Rating:5A; Voltage Rating:250VAC; Filter Type:EMI, RFI; Filter Terminals:Quick Connect; Inductance Min:516µH; Capacitance:12000pF; Leakage Current Max:700µA; Product Range:B Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 71Y7352
Product Name Power Line Filter, Emi/rfi, 5A, 700Ua; Current Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details