TE Connectivity Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity 5EK3

Description
POWER LINE FILTER, 1 PHASE, 5A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:0.201µF RoHS Compliant: Yes
Datasheet
Description
POWER LINE FILTER, 1 PHASE, 5A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:0.201µF RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity - 19R0805 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity
19R0805
Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity 19R0805
POWER LINE FILTER, 1 PHASE, 5A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:0.201µF RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 5A, 250VAC; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:5A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Wire Leaded; Capacitance:0.201µF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19R0805
Product Name Power Line Filter, 1 Phase, 5A, 250Vac; Filter Applications Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C253T040CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 25000 microF
View Details
4 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details