TE Connectivity Emi/rfi Power Line Filter, 5A 360Ua; Voltage Rating Corcom Te Connectivity 5EK1

Description
EMI/RFI POWER LINE FILTER, 5A 360UA; Voltage Rating:250VAC; Current Rating:5A; Product Range:K Series; Capacitance:0.201µF; Features:General-Pur pose Common-Mode & Differential-Mode Filter; Filter Terminals:Quick Connect RoHS Compliant: Yes
Description
EMI/RFI POWER LINE FILTER, 5A 360UA; Voltage Rating:250VAC; Current Rating:5A; Product Range:K Series; Capacitance:0.201µF; Features:General-Pur pose Common-Mode & Differential-Mode Filter; Filter Terminals:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Emi/rfi Power Line Filter, 5A 360Ua; Voltage Rating Corcom Te Connectivity - 99M1050 - Newark, An Avnet Company
Chicago, IL, United States
Emi/rfi Power Line Filter, 5A 360Ua; Voltage Rating Corcom Te Connectivity
99M1050
Emi/rfi Power Line Filter, 5A 360Ua; Voltage Rating Corcom Te Connectivity 99M1050
EMI/RFI POWER LINE FILTER, 5A 360UA; Voltage Rating:250VAC; Current Rating:5A; Product Range:K Series; Capacitance:0.201µF; Features:General-Pur pose Common-Mode & Differential-Mode Filter; Filter Terminals:Quick Connect RoHS Compliant: Yes

EMI/RFI POWER LINE FILTER, 5A 360UA; Voltage Rating:250VAC; Current Rating:5A; Product Range:K Series; Capacitance:0.201µF; Features:General-Purpose Common-Mode & Differential-Mode Filter; Filter Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 99M1050
Product Name Emi/rfi Power Line Filter, 5A 360Ua; Voltage Rating Corcom Te Connectivity
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details