CONNECTOR. IEC, SWITCHED AND FUSED, PRODUCT RANGE:M SERIES, GENDER:PLUG, VOLTAGE RATING:250VAC, CURRENT RATING:5A, CONNECTOR MOUNTING:PANEL MOUNT, CONTACT TERMINATION TYPE:QUICK CONNECT, SVHC:NO SVHC (27-JUN-2018), CONTACT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Radwell International | |
|---|---|---|
| Product Category | Uncategorized Products | Uncategorized Products |
| Product Number | 1111-5EFM4S-ND | 19118638 |
| Product Name | Unclassified | Electrical Accessory |