POWER ENTRY MODULE, PLUG, 5A; CONNECTOR TYPE:IEC C14; CURRENT RATING:4A; VOLTAGE RATING:250VAC; FUSE HOLDER:1-POLE FUSE HOLDER; FUSE SIZE HELD:5MM X 20MM; CONNECTOR TERMINALS:QUICK CONNECT; CONNECTOR MOUNTING:SNAP-IN, FLANGE MOUNT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 19142693 |
| Product Name | Electrical Accessory |