TE Connectivity Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity 5EFM1S

Description
CONNECTOR. IEC, SWITCHED AND FUSED; Product Range:M Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes
Datasheet
Description
CONNECTOR. IEC, SWITCHED AND FUSED; Product Range:M Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity - 45Y9641 - Newark, An Avnet Company
Chicago, IL, United States
Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity
45Y9641
Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity 45Y9641
CONNECTOR. IEC, SWITCHED AND FUSED; Product Range:M Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

CONNECTOR. IEC, SWITCHED AND FUSED; Product Range:M Series; Gender:Plug; Voltage Rating:250VAC; Current Rating:5A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; SVHC:No SVHC (27-Jun-2018); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 45Y9641
Product Name Connector. Iec, Switched And Fused; Product Range Corcom Te Connectivity
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 568-7206-2-ND - DigiKey
Specs
Operating Temperature -35 to 85 C (-31 to 185 F)
View Details
Multi-Function Inlet Filters - 1-6609016-2 - TE Connectivity
Specs
Filter Type Multi-Function Inlet Filters
Standards and Certifications ELV Directive; RoHS
Rated Current 6 amps
View Details