TE Connectivity Cable Transitions & Breakouts 599601-002

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 20.3 - 34.3 MM  [.8 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 2) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 3) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 4) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Other Adhesive Code : S1048, S1125, S1017 Molded Part Shape Code : 502A Size Code : 823 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 20.3 - 34.3 MM  [.8 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 2) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 3) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 4) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Other Adhesive Code : S1048, S1125, S1017 Molded Part Shape Code : 502A Size Code : 823 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 599601-002 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
599601-002
Cable Transitions & Breakouts 599601-002
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches & Legs : 5 Dimensions Inside Diameter Range (Body) : 20.3 - 34.3 MM  [.8 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 2) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 3) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Inside Diameter Range (Leg 4) : 4.8 - 12.2 MM  [.19 - .48 INCH ] Other Adhesive Code : S1048, S1125, S1017 Molded Part Shape Code : 502A Size Code : 823 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches & Legs : 5

Dimensions


  • Inside Diameter Range (Body) : 20.3 - 34.3 MM  [.8 - 1.35 INCH ]
  • Inside Diameter Range (Leg 1) : 4.8 - 12.2 MM  [.19 - .48 INCH ]
  • Inside Diameter Range (Leg 2) : 4.8 - 12.2 MM  [.19 - .48 INCH ]
  • Inside Diameter Range (Leg 3) : 4.8 - 12.2 MM  [.19 - .48 INCH ]
  • Inside Diameter Range (Leg 4) : 4.8 - 12.2 MM  [.19 - .48 INCH ]

Other


  • Adhesive Code : S1048, S1125, S1017
  • Molded Part Shape Code : 502A
  • Size Code : 823

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 599601-002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
599601-002
shrink tube 599601-002
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 599601-002 599601-002
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 008339J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
shrink tube - 021927-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 062469-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 000W280-TAPE - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details