The Insertion Tool, part number 50F732, is designed for contact extraction in contact-to-wire applications, specifically compatible with MTA 156 connectors. It measures 68.05 mm in length and is compliant with the EU RoHS Directive 2011/65/EU, ensuring it meets environmental standards. The tool features low halogen content, making it suitable for projects requiring reduced hazardous materials. It is important to note that this tool does not have solder process capability. This product is intended for engineers looking for reliable insertion and extraction solutions for MTA connectors.
INSERTION TOOL; Length:68.05mm; For Use With:0.156" Centreline MTA Connectors; Product Range:- RoHS Compliant: Yes
INSERTION TOOL, LENGTH:68.05MM, FOR USE WITH:0.156 CENTRELINE MTA CONNECTORS, PRODUCT RANGE:- ,ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 50F732 | 19130216 |
| Product Name | Insertion Tool; Length Amp Te Connectivity | Insertion Tool |