TE Connectivity Cable Transitions & Breakouts 597899-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 7 - 9 MM  [.28 - .35 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 7 - 9 MM  [.28 - .35 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 597899-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
597899-000
Cable Transitions & Breakouts 597899-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ] Inside Diameter Range (Leg 1) : 7 - 9 MM  [.28 - .35 INCH ] Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ] Other Adhesive Code : 225 Molded Part Shape Code : 562A Size Code : 011 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 6.9 - 13.2 MM  [.27 - .52 INCH ]
  • Inside Diameter Range (Leg 1) : 7 - 9 MM  [.28 - .35 INCH ]
  • Inside Diameter Range (Leg 2) : 3.5 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 3) : 3.5 - 6.6 MM  [.14 - .26 INCH ]
  • Inside Diameter Range (Leg 4) : 3.5 - 6.6 MM  [.14 - .26 INCH ]

Other


  • Adhesive Code : 225
  • Molded Part Shape Code : 562A
  • Size Code : 011

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 597899-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
597899-000
shrink tube 597899-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 597899-000 597899-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 055747-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink boot - 023589-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 094398-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Power Cable Wraps - 029557-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details