TE Connectivity Power Cable Terminations 597107-097

Description
Configuration Features Number of Cores : 4 Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1 Housing Features Armoring : Tape Industry Standards Design Specification : CENELEC 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Plastic Power Cable Termination Technology : Heat Shrink Product Family : EPKT Shelf Life : Unlimited
Request a Quote
Description
Configuration Features Number of Cores : 4 Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1 Housing Features Armoring : Tape Industry Standards Design Specification : CENELEC 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Plastic Power Cable Termination Technology : Heat Shrink Product Family : EPKT Shelf Life : Unlimited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Terminations - 597107-097 - TE Connectivity
Berwyn, PA, United States
Power Cable Terminations
597107-097
Power Cable Terminations 597107-097
Configuration Features Number of Cores : 4 Dimensions Cross-Section Range (MMSQ) : 70 - 150 Electrical Characteristics Power Cable Termination Voltage Class (KV) : 1 Housing Features Armoring : Tape Industry Standards Design Specification : CENELEC 50393 Operation/Applicatio n Application Type : Indoor/Outdoor Other Installation Instruction : Russian Product Availability Power Cable Termination Product Availability : EMEA Product Type Features Compression Lug Included (Conductor) : No Compression Lug Included (Shield) : No Insulation : Plastic Power Cable Termination Technology : Heat Shrink Product Family : EPKT Shelf Life : Unlimited

Configuration Features


  • Number of Cores : 4

Dimensions


  • Cross-Section Range (MMSQ) : 70 - 150

Electrical Characteristics


  • Power Cable Termination Voltage Class (KV) : 1

Housing Features


  • Armoring : Tape

Industry Standards


  • Design Specification : CENELEC 50393

Operation/Application


  • Application Type : Indoor/Outdoor

Other


  • Installation Instruction : Russian

Product Availability


  • Power Cable Termination Product Availability : EMEA

Product Type Features


  • Compression Lug Included (Conductor) : No
  • Compression Lug Included (Shield) : No
  • Insulation : Plastic
  • Power Cable Termination Technology : Heat Shrink
  • Product Family : EPKT
  • Shelf Life : Unlimited
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 597107-097
Product Name Power Cable Terminations
Terminator Type Power Cable Terminations
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Terminators - 066057-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details
Power Cable Terminations - 141189-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Power Cable Terminations - 294997-011 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 148308-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details