TE Connectivity Bushings & Bobbins 596653-000

Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 54 MM  [2.13 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 18 MM  [.71 INCH ] Other Adhesive Code : S1048, S1017, S1125 Size Code : 42 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 54 MM  [2.13 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 18 MM  [.71 INCH ] Other Adhesive Code : S1048, S1017, S1125 Size Code : 42 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 596653-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
596653-000
Bushings & Bobbins 596653-000
Body Features Flexibility : Flexible Material Code : 25 Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 54 MM  [2.13 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 18 MM  [.71 INCH ] Other Adhesive Code : S1048, S1017, S1125 Size Code : 42 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]

Body Features


  • Flexibility : Flexible
  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Color : Black
  • Primary Product Material : Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 54 MM  [2.13 INCH ]
  • Product Width : 25 MM  [.98 INCH ]
  • Recovered Inside Diameter (Max) : 18 MM  [.71 INCH ]

Other


  • Adhesive Code : S1048, S1017, S1125
  • Size Code : 42

Product Type Features


  • Molded Part Type : Bobbins

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
Buy Now Datasheet
shrink tube - 596653-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
596653-000
shrink tube 596653-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 596653-000 596653-000
Product Name Bushings & Bobbins shrink tube
Material Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 028833-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 037829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 067347-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 014291-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers