TE Connectivity Heat Shrink Boots 595543-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 43 MM , 34 MM , 40 MM , 32 MM , 38 MM , 46 MM , 28 MM  [1.18 INCH , 1.33 INCH , 1.25 INCH , 1.69 INCH , 1.57 INCH , 1.81 INCH , 1.49 INCH , 1.1 INCH ] Connector or Backshell Outside Diameter : 73 MM , 76 MM , 67 MM , 70 MM , 64 MM , 80 MM  [2.99 INCH , 2.52 INCH , 2.75 INCH , 2.87 INCH , 2.63 INCH , 3.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 43 MM , 34 MM , 40 MM , 32 MM , 38 MM , 46 MM , 28 MM  [1.18 INCH , 1.33 INCH , 1.25 INCH , 1.69 INCH , 1.57 INCH , 1.81 INCH , 1.49 INCH , 1.1 INCH ] Connector or Backshell Outside Diameter : 73 MM , 76 MM , 67 MM , 70 MM , 64 MM , 80 MM  [2.99 INCH , 2.52 INCH , 2.75 INCH , 2.87 INCH , 2.63 INCH , 3.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 595543-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
595543-000
Heat Shrink Boots 595543-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Lipped : Yes Dimensions Compatible Cable Diameter (Max) : 30 MM , 43 MM , 34 MM , 40 MM , 32 MM , 38 MM , 46 MM , 28 MM  [1.18 INCH , 1.33 INCH , 1.25 INCH , 1.69 INCH , 1.57 INCH , 1.81 INCH , 1.49 INCH , 1.1 INCH ] Connector or Backshell Outside Diameter : 73 MM , 76 MM , 67 MM , 70 MM , 64 MM , 80 MM  [2.99 INCH , 2.52 INCH , 2.75 INCH , 2.87 INCH , 2.63 INCH , 3.15 INCH ] Housing Features Body Orientation : Straight Industry Standards Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE Other Molded Part Shape Code : 202 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Lipped : Yes

Dimensions


  • Compatible Cable Diameter (Max) : 30 MM , 43 MM , 34 MM , 40 MM , 32 MM , 38 MM , 46 MM , 28 MM  [1.18 INCH , 1.33 INCH , 1.25 INCH , 1.69 INCH , 1.57 INCH , 1.81 INCH , 1.49 INCH , 1.1 INCH ]
  • Connector or Backshell Outside Diameter : 73 MM , 76 MM , 67 MM , 70 MM , 64 MM , 80 MM  [2.99 INCH , 2.52 INCH , 2.75 INCH , 2.87 INCH , 2.63 INCH , 3.15 INCH ]

Housing Features


  • Body Orientation : Straight

Industry Standards


  • Compatible With Approved Standards Products : MIS-34867, DEF Std 59-97 Issue 3 Type DE, IEC 62329-3-102, BS-G-198-5-DE

Other


  • Molded Part Shape Code : 202

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now
shrink tube - 595543-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
595543-000
shrink tube 595543-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 595543-000 595543-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 087454-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 051417-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 049491-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 054832-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers