TE Connectivity Splices 594677-000

Description
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 594677-000 - TE Connectivity
Berwyn, PA, United States
Splices
594677-000
Splices 594677-000
Body Features Primary Product Color : Blue Contact Features Contact Base Material : Copper Alloy Dimensions Product Length : 105.92 MM  [4.17 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Blue

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Product Length : 105.92 MM  [4.17 INCH ]
  • Wire Size (MMSQ) : 1.5 - .75
  • Wire Size (AWG) : 16 - 18

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 594677-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Tap, Right Angle, 4.8X0.5Mm; Tab Size Metric Amp Te Connectivity - 98K4185 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details