TE Connectivity Twisted Pair Cable 593164-000

Description
Body Features Shield Diameter : 2.16 MM  [.085 INCH ] Shield Material : Tin-Plated Copper Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : White, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter : .5 MM  [.02 INCH ] Overall Outside Diameter : 2.16 MM  [.085 INCH ] Strand Size (AWG) : 38 Wire Diameter : .03 MM  [.034 INCH ] Wire Size (AWG) : 26 Wire Size (CMA) : .86 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Round Braided Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Shielded : Yes Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Shield Diameter : 2.16 MM  [.085 INCH ] Shield Material : Tin-Plated Copper Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : White, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter : .5 MM  [.02 INCH ] Overall Outside Diameter : 2.16 MM  [.085 INCH ] Strand Size (AWG) : 38 Wire Diameter : .03 MM  [.034 INCH ] Wire Size (AWG) : 26 Wire Size (CMA) : .86 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Round Braided Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Shielded : Yes Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 593164-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
593164-000
Twisted Pair Cable 593164-000
Body Features Shield Diameter : 2.16 MM  [.085 INCH ] Shield Material : Tin-Plated Copper Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : White, Black Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter : .5 MM  [.02 INCH ] Overall Outside Diameter : 2.16 MM  [.085 INCH ] Strand Size (AWG) : 38 Wire Diameter : .03 MM  [.034 INCH ] Wire Size (AWG) : 26 Wire Size (CMA) : .86 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 600 Other Wire Source : United Kingdom Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Cable Style : Round Braided Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Shielded : Yes Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Shield Diameter : 2.16 MM  [.085 INCH ]
  • Shield Material : Tin-Plated Copper
  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color : White, Black

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .5 MM  [.02 INCH ]
  • Overall Outside Diameter : 2.16 MM  [.085 INCH ]
  • Strand Size (AWG) : 38
  • Wire Diameter : .03 MM  [.034 INCH ]
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : .86

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 600

Other


  • Wire Source : United Kingdom

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Round Braided
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Shielded : Yes
  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 593164-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 0571213001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 001839-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Ribbon & Flat Cable - 1-57040-2 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers
Twisted Pair Cable - 138595-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers