TE Connectivity Hand Crimping Tools 59300

Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : T Head Hand Tool
Request a Quote Datasheet
Description
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : T Head Hand Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hand Crimping Tools - 59300 - TE Connectivity
Berwyn, PA, United States
Hand Crimping Tools
59300
Hand Crimping Tools 59300
Other Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent Die Sets Type : Fixed In Tool Power Technology Type : Battery, Manual Ratchet Configuration : Not Releasable, Not Adjustable Specification Type : TE Product Specification (114-) TE Certification : Yes - Certificate Included Tool Grade : Premium Crimp Tooling Tooling Type : T Head Hand Tool

Other


  • Crimp Form-Wire Barrel Type : Closed Barrel - Confined Crescent
  • Die Sets Type : Fixed In Tool
  • Power Technology Type : Battery, Manual
  • Ratchet Configuration : Not Releasable, Not Adjustable
  • Specification Type : TE Product Specification (114-)
  • TE Certification : Yes - Certificate Included
  • Tool Grade : Premium Crimp Tooling
  • Tooling Type : T Head Hand Tool
Buy Now Datasheet
Crimpers, Applicators, Presses - A142052-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
A142052-ND
Crimpers, Applicators, Presses A142052-ND
Hand Crimper Tool Splices and Terminals

Hand Crimper Tool Splices and Terminals

Buy Now Datasheet
Crimping Tool, 22-14Awg; Crimp Tool Type Amp Te Connectivity - 96B3987 - Newark, An Avnet Company
Chicago, IL, United States
Crimping Tool, 22-14Awg; Crimp Tool Type Amp Te Connectivity
96B3987
Crimping Tool, 22-14Awg; Crimp Tool Type Amp Te Connectivity 96B3987
CRIMPING TOOL, 22-14AWG; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/STRATO-THERM/PL ASTI 26-14AWG Terminals & Splices; Product Range:Te Connectivity / Amp 593; Crimp Size:24AWG to 16AWG RoHS Compliant: NA

CRIMPING TOOL, 22-14AWG; Crimp Tool Type:Ratchet; For Use With:AMP PIDG/STRATO-THERM/PLASTI 26-14AWG Terminals & Splices; Product Range:Te Connectivity / Amp 593; Crimp Size:24AWG to 16AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 59300 A142052-ND 96B3987
Product Name Hand Crimping Tools Crimpers, Applicators, Presses Crimping Tool, 22-14Awg; Crimp Tool Type Amp Te Connectivity
Application / Connector Type General Application Splices and Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803457-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Hand Crimping Tools - 1-1105851-8 - TE Connectivity
Specs
Application / Connector Type General Application
Technology Hand Tools
View Details
3 suppliers
Tools - 1-1803248-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633860-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details